Mega Electronics, Inc. Adapter, Ac-Dc, 1 O/p, 5V, 2.5A; Power Supply Approvals Mega Electronics MJSW1260502500DN

Description
ADAPTER, AC-DC, 1 O/P, 5V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
ADAPTER, AC-DC, 1 O/P, 5V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 1 O/P, 5V, 2.5A from Mega Electronics is designed to provide a reliable power supply solution with a maximum output power of 12.5W. It delivers a stable output voltage of 5V and an output current of 2.5A, making it suitable for various electronic applications. The product is RoHS compliant, ensuring it meets environmental standards. It has received ITE power supply approvals, indicating its suitability for information technology equipment. This adapter is a practical choice for engineers seeking a dependable power source for their projects.

Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 1 O/P, 5V, 2.5A from Mega Electronics is designed to provide a reliable power supply solution with a maximum output power of 12.5W. It delivers a stable output voltage of 5V and an output current of 2.5A, making it suitable for various electronic applications. The product is RoHS compliant, ensuring it meets environmental standards. It has received ITE power supply approvals, indicating its suitability for information technology equipment. This adapter is a practical choice for engineers seeking a dependable power source for their projects.

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 5V, 2.5A; Power Supply Approvals Mega Electronics - 02AH7424 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 5V, 2.5A; Power Supply Approvals Mega Electronics
02AH7424
Adapter, Ac-Dc, 1 O/p, 5V, 2.5A; Power Supply Approvals Mega Electronics 02AH7424
ADAPTER, AC-DC, 1 O/P, 5V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 5V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AH7424
Product Name Adapter, Ac-Dc, 1 O/p, 5V, 2.5A; Power Supply Approvals Mega Electronics
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details