4:1 wide input, no minimum load, under-voltage lockout, half-brick package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PD75W Series |
| Product Name | DC/DC Converter |
| Type | DC-DC Converter |
| Applications | Instrumentation, Semiconductor/Thin Film, Telecommunications |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 5.0 to 48.0 volts |
| DC Output Current | 1.6 to 6.3 amps |