Wide input voltage, high efficiency, high reliability, low loss, isolation
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MAXX-10XXX Series |
| Product Name | AC/DC Converter (Rectifier) |
| Type | Rectifier; AC/DC Converter |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | -24.0 to 48.0 volts |