Single output, wide input, regulated, 1500 VDC isolated, SMD package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | M40WVRB_D Series |
| Product Name | DC/DC Converter |
| Type | DC-DC Converter |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 3.3 to 15.0 volts |
| DC Output Current | 2.67 to 8 amps |