Single or double output models, input Pi filter, DIP package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CD05TDDxxxx Series |
| Product Name | DC/DC Converter |
| Type | DC-DC Converter |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -25 to 71 C (-13 to 160 F) |
| DC Output Voltage | -15.0 to 15.0 volts |
| DC Output Current | 0.2000 to 1.5 amps |