Dual output models, fixed input, unregulated, superminiature SIP package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | M1WA_M Series |
| Product Name | DC/DC Converter |
| Type | DC-DC Converter |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | -15.0 to 15.0 volts |