Mega Electronics, Inc. Adapter, Ac-Dc, 1 O/p, 12V, 2A; Power Supply Approvals Mega Electronics MJSW1202000N-2356

Description
ADAPTER, AC-DC, 1 O/P, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
ADAPTER, AC-DC, 1 O/P, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 1 O/P, 12V, 2A from Mega Electronics is designed to provide a reliable power supply solution with a maximum output power of 24W. It features a single output rated at 12V and 2A, making it suitable for various electronic applications requiring stable DC power. The product is RoHS compliant, ensuring it meets environmental standards. The datasheet indicates that the adapter has undergone safety and EMC testing, which is essential for ensuring safe operation in various environments. This adapter is packaged in cartons of 50 units, facilitating bulk purchasing for larger projects.

Datasheet Summary
Powered by GS/AI

The Adapter, AC-DC, 1 O/P, 12V, 2A from Mega Electronics is designed to provide a reliable power supply solution with a maximum output power of 24W. It features a single output rated at 12V and 2A, making it suitable for various electronic applications requiring stable DC power. The product is RoHS compliant, ensuring it meets environmental standards. The datasheet indicates that the adapter has undergone safety and EMC testing, which is essential for ensuring safe operation in various environments. This adapter is packaged in cartons of 50 units, facilitating bulk purchasing for larger projects.

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 12V, 2A; Power Supply Approvals Mega Electronics - 99AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 2A; Power Supply Approvals Mega Electronics
99AC3031
Adapter, Ac-Dc, 1 O/p, 12V, 2A; Power Supply Approvals Mega Electronics 99AC3031
ADAPTER, AC-DC, 1 O/P, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC3031
Product Name Adapter, Ac-Dc, 1 O/p, 12V, 2A; Power Supply Approvals Mega Electronics
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details