Mega Electronics, Inc. Adapter, Ac-Dc, 1 O/p, 12V, 0.5A; Power Supply Approvals Mega Electronics MJSW1200500DU-1809

Description
ADAPTER, AC-DC, 1 O/P, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 O/P, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 12V, 0.5A; Power Supply Approvals Mega Electronics - 99AC3028 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 0.5A; Power Supply Approvals Mega Electronics
99AC3028
Adapter, Ac-Dc, 1 O/p, 12V, 0.5A; Power Supply Approvals Mega Electronics 99AC3028
ADAPTER, AC-DC, 1 O/P, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC3028
Product Name Adapter, Ac-Dc, 1 O/p, 12V, 0.5A; Power Supply Approvals Mega Electronics
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details