Jasper Electronics, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300,...
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC...
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2...
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U...
FEATURES: Caltrans Approved and TEES Compliant For use in Caltrans TEES 332, 334, 336, 342, 344, and 346 Series cabinets For use in Advanced Traffic Controller High Voltage cabinets For...
FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2...
FEATURES: Wide operating temperature: -20 to +70°C Power factor: ≥0.95 Output over voltage, over current, short circuit and over temperature protection Flame retardant and moisture-proof design Low leakage current ≤0.7mA...