Jasper Electronics, Inc. Compact PCI Power Supplies PCI254-1022-4SS

Description
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty
Datasheet
Description
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact PCI Power Supplies - PCI254-1022-4SS - Jasper Electronics, Inc.
Anaheim, CA, United States
Compact PCI Power Supplies
PCI254-1022-4SS
Compact PCI Power Supplies PCI254-1022-4SS
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty

FEATURES:

• AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• PICMG 2.11 Compliant
• Active PFC
• UL/CSA, NEMKO/TUV & CE Certified
• RoHS Compliant
• Current Sharing on 3.3, 5 & +12V Rails
• Hot Swap & ORing Diodes N+1 Operation
• Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models)
• Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
• Customizing To Meet Your System Requirements Is Our Specialty


Description

Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output.

FEATURES ON SELECT MODELS INCLUDE:
• AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• PICMG 2.11 Compliant
• Active PFC
• UL/CSA, NEMKO/TUV & CE Certified
• RoHS Compliant
• Current Sharing on 3.3, 5 & +12V Rails
• Hot Swap & ORing Diodes N+1 Operation
• Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models)
• Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
• Customizing To Meet Your System Requirements Is Our Specialty

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number PCI254-1022-4SS
Product Name Compact PCI Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 304955 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details