Jasper Electronics, Inc. External Power Supplies SAW06F-USB

Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Suppliers

Company
Product
Description
Supplier Links
External Power Supplies - SAW06F-USB - Jasper Electronics, Inc.
Anaheim, CA, United States
External Power Supplies
SAW06F-USB
External Power Supplies SAW06F-USB
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

FEATURES:

  • 90-264 VAC Universal Input
  • Output Voltage Options from 3.3-50 VDC
  • Models from 3-250 Watts
  • Large Selection of Standard Output Connectors
  • Efficiency Levels V & VI – CoC Tier 2
  • Worldwide Safety Approvals
  • Desktop 2 & 3 Pin AC Input Options
  • Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs

Description

Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Supplier's Site

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number SAW06F-USB
Product Name External Power Supplies
Type Computer Power Supply
Form Factor Wall Mount
Features 57 x 26 x 39mm
Regulatory Compliance cUL, FCC
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details