Jasper Electronics, Inc. Compact PCI Power Supplies HPCI204-1022-4SS

Description
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty
Datasheet
Description
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact PCI Power Supplies - HPCI204-1022-4SS - Jasper Electronics, Inc.
Anaheim, CA, United States
Compact PCI Power Supplies
HPCI204-1022-4SS
Compact PCI Power Supplies HPCI204-1022-4SS
FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty

FEATURES:

• AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• PICMG 2.11 Compliant
• Active PFC
• UL/CSA, NEMKO/TUV & CE Certified
• RoHS Compliant
• Current Sharing on 3.3, 5 & +12V Rails
• Hot Swap & ORing Diodes N+1 Operation
• Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models)
• Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
• Customizing To Meet Your System Requirements Is Our Specialty


Description

Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output.

FEATURES ON SELECT MODELS INCLUDE:
• AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP
• PICMG 2.11 Compliant
• Active PFC
• UL/CSA, NEMKO/TUV & CE Certified
• RoHS Compliant
• Current Sharing on 3.3, 5 & +12V Rails
• Hot Swap & ORing Diodes N+1 Operation
• Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models)
• Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
• Customizing To Meet Your System Requirements Is Our Specialty

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number HPCI204-1022-4SS
Product Name Compact PCI Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details