Jasper Electronics, Inc. Specialty Switching Power Supply Modules HTL301

Description
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet
Description
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Switching Power Supply Modules - HTL301 - Jasper Electronics, Inc.
Anaheim, CA, United States
Specialty Switching Power Supply Modules
HTL301
Specialty Switching Power Supply Modules HTL301
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements

FEATURES:

  • 90-264VAC Input
  • 12-54VDC Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • Custom Performance & Mechanical Modifications Readily Available
  • Compact Sizes – 1U high
  • Hot swap: N+1 Redundant with internal Oring diodes
  • Single and multiple outputs
  • 200W-1500+W output power
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements

Description

Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features:

  • 90-264VAC Input
  • 12-54VDC Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • Custom Performance & Mechanical Modifications Readily Available
  • Compact Sizes – 1U high
  • Hot swap: N+1 Redundant with internal Oring diodes
  • Single and multiple outputs
  • 200W-1500+W output power
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number HTL301
Product Name Specialty Switching Power Supply Modules
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details