Jasper Electronics, Inc. Medical External Power Supplies MD130-6

Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet
Datasheet Summary
Powered by GS/AI

The MD130-6 Medical External Power Supply from Jasper Electronics, Inc. is designed for medical applications, offering a maximum output power of 100-130W with various output voltage options ranging from 12V to 24V. It features a wide input voltage range of 100-240VAC and operates at a frequency of 50-60Hz. The power supply includes over voltage and short circuit protection with auto recovery, ensuring reliability in critical environments. It has a mean time between failures (MTBF) of over 30,000 hours, indicating durability. The unit complies with safety standards including UL/cUL, UL60601, TUV EN60601, and CE, making it suitable for medical equipment. The dimensions of the power supply are 179mm x 64.2mm x 40mm, and it weighs 705g.

Datasheet Summary
Powered by GS/AI

The MD130-6 Medical External Power Supply from Jasper Electronics, Inc. is designed for medical applications, offering a maximum output power of 100-130W with various output voltage options ranging from 12V to 24V. It features a wide input voltage range of 100-240VAC and operates at a frequency of 50-60Hz. The power supply includes over voltage and short circuit protection with auto recovery, ensuring reliability in critical environments. It has a mean time between failures (MTBF) of over 30,000 hours, indicating durability. The unit complies with safety standards including UL/cUL, UL60601, TUV EN60601, and CE, making it suitable for medical equipment. The dimensions of the power supply are 179mm x 64.2mm x 40mm, and it weighs 705g.

Suppliers

Company
Product
Description
Supplier Links
Medical External Power Supplies - MD130-6 - Jasper Electronics, Inc.
Anaheim, CA, United States
Medical External Power Supplies
MD130-6
Medical External Power Supplies MD130-6
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX

FEATURES:

  • 90-264 VAC input
  • Output Voltage Options from 5-54 VDC
  • UL/cUL 60601 3rd Edition Certified
  • Desktop 2 & 3 Pin AC input options
  • Efficiency Levels V & VI – CoC Tier 2 –
  • Large selection of standard output connectors
  • Special connectors, colors & cable lengths are all available at standard pricing and low MOQs

Description

Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution.


DOWNLOAD APPENDIX

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number MD130-6
Product Name Medical External Power Supplies
Type AC / DC Adapter; Medical Power Supply
Form Factor Desktop / Free Standing
Features 179 x 64.2 x 40mm
Adapter Plug Type Inlet: C14, C8, C6
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details