Jasper Electronics, Inc. External Power Supplies HEMP152G

Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Datasheet
Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Power Supplies - HEMP152G - Jasper Electronics, Inc.
Anaheim, CA, United States
External Power Supplies
HEMP152G
External Power Supplies HEMP152G
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

FEATURES:

  • 90-264 VAC Universal Input
  • Output Voltage Options from 3.3-50 VDC
  • Models from 3-250 Watts
  • Large Selection of Standard Output Connectors
  • Efficiency Levels V & VI – CoC Tier 2
  • Worldwide Safety Approvals
  • Desktop 2 & 3 Pin AC Input Options
  • Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs

Description

Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number HEMP152G
Product Name External Power Supplies
Type Computer Power Supply
Form Factor Desktop / Free Standing
Features 150 x 60 x 34mm
Regulatory Compliance UL, CB, CE
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9500-06-dt-29600 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 500.0 volts
View Details