Jasper Electronics, Inc. Specialty Switching Power Supply Modules HML501-2

Description
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet
Description
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Switching Power Supply Modules - HML501-2 - Jasper Electronics, Inc.
Anaheim, CA, United States
Specialty Switching Power Supply Modules
HML501-2
Specialty Switching Power Supply Modules HML501-2
FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple outputs 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements

FEATURES:

  • 90-264VAC Input
  • 12-54VDC Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • Custom Performance & Mechanical Modifications Readily Available
  • Compact Sizes – 1U high
  • Hot swap: N+1 Redundant with internal Oring diodes
  • Single and multiple outputs
  • 200W-1500+W output power
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meetMIL-STD-810 requirements

Description

Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features:

  • 90-264VAC Input
  • 12-54VDC Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • Custom Performance & Mechanical Modifications Readily Available
  • Compact Sizes – 1U high
  • Hot swap: N+1 Redundant with internal Oring diodes
  • Single and multiple outputs
  • 200W-1500+W output power
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number HML501-2
Product Name Specialty Switching Power Supply Modules
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, DLM 600 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 300.0 volts
AC Output Current 2 to 75 amps
View Details