Jasper Electronics, Inc. Medical External Power Supplies HEMG56

Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet
Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical External Power Supplies - HEMG56 - Jasper Electronics, Inc.
Anaheim, CA, United States
Medical External Power Supplies
HEMG56
Medical External Power Supplies HEMG56
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX

FEATURES:

  • 90-264 VAC input
  • Output Voltage Options from 5-54 VDC
  • UL/cUL 60601 3rd Edition Certified
  • Desktop 2 & 3 Pin AC input options
  • Efficiency Levels V & VI – CoC Tier 2 –
  • Large selection of standard output connectors
  • Special connectors, colors & cable lengths are all available at standard pricing and low MOQs

Description

Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution.


DOWNLOAD APPENDIX

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number HEMG56
Product Name Medical External Power Supplies
Type AC / DC Adapter; Medical Power Supply
Form Factor Desktop / Free Standing
Features 1.25 x 2.28 x 4.3"
Regulatory Compliance UL, CB, CE
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6999-ea-psb-11000-80-4u-wc-30000w-32218 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details