Jasper Electronics, Inc. GPAD-Series Convection / Conduction Cooled Power Supplies GPAD301MXX-1H

Description
FEATURES: Wide operating temperature: -20 to +70°C Power factor: ≥0.95 Output over voltage, over current, short circuit and over temperature protection Flame retardant and moisture-proof design Low leakage current ≤0.7mA LED Lamp working status indication High efficiency Compact size of 255x50x30mm (LxWxH) Two supplies can be used in parallel No Fan Power Supplies Description Jasper’s highly efficient and compact Low-Noise (Fanless) Convection / Conduction Cooled Power Supplies are the ideal choice for low-voltage, high-current, high-power density applications including medical equipment, IT, sensitive electronics, and other applications where audible noise and maintenance must be kept to a minimum. Because there are no fans to fail or require periodic cleaning, maintenance is reduced and MTBF is enhanced. These fanless power supplies can also be optionally ruggedized against shock, vibration, and humidity to meet MIL-STDs such as MIL-STD-810 and MIL-STD-167 for military applications. Jasper GPAD-Series supplies, available from 200-500 Watts continuous output power, can be used in either convection cooling or conduction cooling configurations. The factory recommends conduction cooling when used in ambient temperatures over +50°C. All models have a 3 year warranty.
Datasheet
Description
FEATURES: Wide operating temperature: -20 to +70°C Power factor: ≥0.95 Output over voltage, over current, short circuit and over temperature protection Flame retardant and moisture-proof design Low leakage current ≤0.7mA LED Lamp working status indication High efficiency Compact size of 255x50x30mm (LxWxH) Two supplies can be used in parallel No Fan Power Supplies Description Jasper’s highly efficient and compact Low-Noise (Fanless) Convection / Conduction Cooled Power Supplies are the ideal choice for low-voltage, high-current, high-power density applications including medical equipment, IT, sensitive electronics, and other applications where audible noise and maintenance must be kept to a minimum. Because there are no fans to fail or require periodic cleaning, maintenance is reduced and MTBF is enhanced. These fanless power supplies can also be optionally ruggedized against shock, vibration, and humidity to meet MIL-STDs such as MIL-STD-810 and MIL-STD-167 for military applications. Jasper GPAD-Series supplies, available from 200-500 Watts continuous output power, can be used in either convection cooling or conduction cooling configurations. The factory recommends conduction cooling when used in ambient temperatures over +50°C. All models have a 3 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPAD-Series Convection / Conduction Cooled Power Supplies - GPAD301MXX-1H - Jasper Electronics, Inc.
Anaheim, CA, United States
GPAD-Series Convection / Conduction Cooled Power Supplies
GPAD301MXX-1H
GPAD-Series Convection / Conduction Cooled Power Supplies GPAD301MXX-1H
FEATURES: Wide operating temperature: -20 to +70°C Power factor: ≥0.95 Output over voltage, over current, short circuit and over temperature protection Flame retardant and moisture-proof design Low leakage current ≤0.7mA LED Lamp working status indication High efficiency Compact size of 255x50x30mm (LxWxH) Two supplies can be used in parallel No Fan Power Supplies Description Jasper’s highly efficient and compact Low-Noise (Fanless) Convection / Conduction Cooled Power Supplies are the ideal choice for low-voltage, high-current, high-power density applications including medical equipment, IT, sensitive electronics, and other applications where audible noise and maintenance must be kept to a minimum. Because there are no fans to fail or require periodic cleaning, maintenance is reduced and MTBF is enhanced. These fanless power supplies can also be optionally ruggedized against shock, vibration, and humidity to meet MIL-STDs such as MIL-STD-810 and MIL-STD-167 for military applications. Jasper GPAD-Series supplies, available from 200-500 Watts continuous output power, can be used in either convection cooling or conduction cooling configurations. The factory recommends conduction cooling when used in ambient temperatures over +50°C. All models have a 3 year warranty.

FEATURES:

  • Wide operating temperature: -20 to +70°C
  • Power factor: ≥0.95
  • Output over voltage, over current, short circuit and over temperature protection
  • Flame retardant and moisture-proof design
  • Low leakage current ≤0.7mA
  • LED Lamp working status indication
  • High efficiency
  • Compact size of 255x50x30mm (LxWxH)
  • Two supplies can be used in parallel
  • No Fan Power Supplies

Description

Jasper’s highly efficient and compact Low-Noise (Fanless) Convection / Conduction Cooled Power Supplies are the ideal choice for low-voltage, high-current, high-power density applications including medical equipment, IT, sensitive electronics, and other applications where audible noise and maintenance must be kept to a minimum. Because there are no fans to fail or require periodic cleaning, maintenance is reduced and MTBF is enhanced. These fanless power supplies can also be optionally ruggedized against shock, vibration, and humidity to meet MIL-STDs such as MIL-STD-810 and MIL-STD-167 for military applications. Jasper GPAD-Series supplies, available from 200-500 Watts continuous output power, can be used in either convection cooling or conduction cooling configurations. The factory recommends conduction cooling when used in ambient temperatures over +50°C. All models have a 3 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number GPAD301MXX-1H
Product Name GPAD-Series Convection / Conduction Cooled Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL27009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details