Jasper Electronics, Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U... | |
| FEATURES: Caltrans Approved and TEES Compliant For use in Caltrans TEES 332, 334, 336, 342, 344, and 346 Series cabinets For use in Advanced Traffic Controller High Voltage cabinets For... | |
| FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2... |