Jasper Electronics, Inc. External Power Supplies SAW30 Series

Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Datasheet
Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Power Supplies - SAW30 Series - Jasper Electronics, Inc.
Anaheim, CA, United States
External Power Supplies
SAW30 Series
External Power Supplies SAW30 Series
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

FEATURES:

  • 90-264 VAC Universal Input
  • Output Voltage Options from 3.3-50 VDC
  • Models from 3-250 Watts
  • Large Selection of Standard Output Connectors
  • Efficiency Levels V & VI – CoC Tier 2
  • Worldwide Safety Approvals
  • Desktop 2 & 3 Pin AC Input Options
  • Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs

Description

Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number SAW30 Series
Product Name External Power Supplies
Type Computer Power Supply
Form Factor Wall Mount
Features 75 x 52 x 23mm
Regulatory Compliance cUL, CE, GS, C-Tick
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-30-3u-27152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - ZB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 250 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details