Jasper Electronics, Inc. Specialty Rack Mount Switching Power Supplies RPS-HAL1201-3U-6B-HAL1201

Description
FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet
Description
FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rack Mount Switching Power Supplies - RPS-HAL1201-3U-6B-HAL1201 - Jasper Electronics, Inc.
Anaheim, CA, United States
Specialty Rack Mount Switching Power Supplies
RPS-HAL1201-3U-6B-HAL1201
Specialty Rack Mount Switching Power Supplies RPS-HAL1201-3U-6B-HAL1201
FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements Description Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high Custom Performance & Mechanical Modifications Readily Available Hot swap: N+1 Redundant with internal Oring diodes >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements

FEATURES:

  • Single, dual, or individual unit AC (90-264 VAC) or DC input
  • 12-54VDC Redundant Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total
  • Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high
  • Custom Performance & Mechanical Modifications Readily Available
  • Hot swap: N+1 Redundant with internal Oring diodes
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements

Description

Jasper’s ultra-reliable Modular and Rack-Mount Specialty Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communi­cation systems where the highest quality hot swap power supplies and medical power supplies are required. Select models offer the following features:

  • Single, dual, or individual unit AC (90-264 VAC) or DC input
  • 12-54VDC Redundant Outputs with Choice of Standby Voltages
  • Full Power to 50C Ambient with Derating to 70C
  • 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total
  • Standard configurations: 19.0″ to 23.0″ widths, 1U to 6U high
  • Custom Performance & Mechanical Modifications Readily Available
  • Hot swap: N+1 Redundant with internal Oring diodes
  • >0.99 line Power Factor Corrected typical at AC 115V
  • High Density
  • Agency approvals (see spec sheets for details)
  • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number RPS-HAL1201-3U-6B-HAL1201
Product Name Specialty Rack Mount Switching Power Supplies
Technology Switching Power Supply
Features Hot Swappable; 1.73 x 5 x 10.93"
DC Output Voltage 12.0 to 54.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details