Jasper Electronics, Inc. External Power Supplies VEG120C

Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.
Description
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Suppliers

Company
Product
Description
Supplier Links
External Power Supplies - VEG120C - Jasper Electronics, Inc.
Anaheim, CA, United States
External Power Supplies
VEG120C
External Power Supplies VEG120C
FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs Description Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

FEATURES:

  • 90-264 VAC Universal Input
  • Output Voltage Options from 3.3-50 VDC
  • Models from 3-250 Watts
  • Large Selection of Standard Output Connectors
  • Efficiency Levels V & VI – CoC Tier 2
  • Worldwide Safety Approvals
  • Desktop 2 & 3 Pin AC Input Options
  • Special Connectors, Colors, & Cable Lengths are All Available at Standard Pricing and Low MOQs

Description

Jasper’s External Power Supplies and IEC Power Adapters are available from 5W-150W, with single and multiple outputs. Fixed and detachable I/O cords are available, as are Standard and Custom configuration External Power Adapters. Please feel free to contact us for any further information about your application so we can offer a solution.

Supplier's Site

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number VEG120C
Product Name External Power Supplies
Type Computer Power Supply
Form Factor Desktop / Free Standing
Features 169 x 37 x 20mm
Regulatory Compliance cUL, GS, CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details