PATCH CORD, RJ45 JACK-FREE END, 250MM; LAN Category:Cat5e; Cable Length - Metric:250mm; Cable Length - Imperial:9.8"; Connector to Connector:RJ45 Jack to Free End; Jacket Color:-; Product Range:RPCE Series RoHS Compliant: Yes
CABLE MOD 8P8C JACK-CABLE 0.82'
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 97AH5214 | RPCE-01-E-00.25-BC-C5E |
| Product Name | Patch Cord, Rj45 Jack-Free End, 250Mm; Lan Category Samtec | Modular Cables |
| Application | LAN / Ethernet | |
| Product Type | Patch | Modular Cables |
| Cable Type | Cat 5 | |
| Cable Length | 0.8202 ft (2.5 dm) |