Samtec Inc. Patch Cord, Rj45 Jack-Plug, 170Mm; Lan Category Samtec RPCE-01-E-00.17-D-C5E

Description
PATCH CORD, RJ45 JACK-PLUG, 170MM; LAN Category:Cat5e; Cable Length - Metric:170mm; Cable Length - Imperial:6.6"; Connector to Connector:RJ45 Jack to RJ45 Plug; Jacket Color:-; Product Range:RPCE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 JACK-PLUG, 170MM; LAN Category:Cat5e; Cable Length - Metric:170mm; Cable Length - Imperial:6.6"; Connector to Connector:RJ45 Jack to RJ45 Plug; Jacket Color:-; Product Range:RPCE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Jack-Plug, 170Mm; Lan Category Samtec - 97AH5213 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Jack-Plug, 170Mm; Lan Category Samtec
97AH5213
Patch Cord, Rj45 Jack-Plug, 170Mm; Lan Category Samtec 97AH5213
PATCH CORD, RJ45 JACK-PLUG, 170MM; LAN Category:Cat5e; Cable Length - Metric:170mm; Cable Length - Imperial:6.6"; Connector to Connector:RJ45 Jack to RJ45 Plug; Jacket Color:-; Product Range:RPCE Series RoHS Compliant: Yes

PATCH CORD, RJ45 JACK-PLUG, 170MM; LAN Category:Cat5e; Cable Length - Metric:170mm; Cable Length - Imperial:6.6"; Connector to Connector:RJ45 Jack to RJ45 Plug; Jacket Color:-; Product Range:RPCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH5213
Product Name Patch Cord, Rj45 Jack-Plug, 170Mm; Lan Category Samtec
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6026A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details