Higher Power Supplies, Inc. General Pump 3500 PSI Hose Reel 150 ft capacity PP-D30004

Description
*This picture is a representation only. FEATURES: • 150 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel
Description
*This picture is a representation only. FEATURES: • 150 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

Suppliers

Company
Product
Description
Supplier Links
General Pump 3500 PSI Hose Reel 150 ft capacity - PP-D30004 - Higher Power Supplies, Inc.
Everett, WA, USA
General Pump 3500 PSI Hose Reel 150 ft capacity
PP-D30004
General Pump 3500 PSI Hose Reel 150 ft capacity PP-D30004
*This picture is a representation only. FEATURES: • 150 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

*This picture is a representation only.

FEATURES:

• 150 feet of 3/8 inch hose capacity (hose not included)
• Flared flanges for maximum capacity
• Solid center core for maximum strength
• Rolled beaded edge flanges for maximum safety
• Easy mounting options for maximum versatility
• Spring tension drag
• “Posi-Pin” lock, prevent unwanted dereeling
• Heavy duty powder coated steel
• Easy access external swivel

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number PP-D30004
Product Name General Pump 3500 PSI Hose Reel 150 ft capacity
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Extra-Narrow Power Rescue Reel - EF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Specs
Rewind Options Manual
View Details