Higher Power Supplies, Inc. General Pump 3500 PSI Hose Reel 200 ft capacity PP-D30006

Description
*This picture is a representation only. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel
Description
*This picture is a representation only. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

Suppliers

Company
Product
Description
Supplier Links
General Pump 3500 PSI Hose Reel 200 ft capacity - PP-D30006 - Higher Power Supplies, Inc.
Everett, WA, USA
General Pump 3500 PSI Hose Reel 200 ft capacity
PP-D30006
General Pump 3500 PSI Hose Reel 200 ft capacity PP-D30006
*This picture is a representation only. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

*This picture is a representation only.

FEATURES:

• 200 feet of 3/8 inch hose capacity (hose not included)
• Flared flanges for maximum capacity
• Solid center core for maximum strength
• Rolled beaded edge flanges for maximum safety
• Easy mounting options for maximum versatility
• Spring tension drag
• “Posi-Pin” lock, prevent unwanted dereeling
• Heavy duty powder coated steel
• Easy access external swivel

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number PP-D30006
Product Name General Pump 3500 PSI Hose Reel 200 ft capacity
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Specs
Rewind Options Manual
View Details