Higher Power Supplies, Inc. Legacy Hose Reel Swivel 3/8 M x 1/2 F 5000 PSI VM-9118-0270

Description
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 1/2" F outlet • Stainless steel rotor • Unique dual seal for extra long life
Description
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 1/2" F outlet • Stainless steel rotor • Unique dual seal for extra long life

Suppliers

Company
Product
Description
Supplier Links
Legacy Hose Reel Swivel 3/8 M x 1/2 F 5000 PSI - VM-9118-0270 - Higher Power Supplies, Inc.
Everett, WA, USA
Legacy Hose Reel Swivel 3/8 M x 1/2 F 5000 PSI
VM-9118-0270
Legacy Hose Reel Swivel 3/8 M x 1/2 F 5000 PSI VM-9118-0270
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 1/2" F outlet • Stainless steel rotor • Unique dual seal for extra long life

*This picture is a representation only.

Legacy Hose Reel Swivel 5000 PSI.

FEATURES:

• 5000 PSI
• 3/8" M inlet x 1/2" F outlet
• Stainless steel rotor
• Unique dual seal for extra long life

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number VM-9118-0270
Product Name Legacy Hose Reel Swivel 3/8 M x 1/2 F 5000 PSI
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 325314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Spring; Spring Return
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML45751 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 3.5 ft (10.67 dm)
View Details
Non-Corrosive Manual or Power Rewind Reel - SNC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 17 to 27 inch (432 to 686 mm)
View Details
Specs
Rewind Options Manual
View Details