Higher Power Supplies, Inc. General Pump 3500 PSI Hose Reel 100 ft capacity PP-D30002

Description
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel
Description
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

Suppliers

Company
Product
Description
Supplier Links
General Pump 3500 PSI Hose Reel 100 ft capacity - PP-D30002 - Higher Power Supplies, Inc.
Everett, WA, USA
General Pump 3500 PSI Hose Reel 100 ft capacity
PP-D30002
General Pump 3500 PSI Hose Reel 100 ft capacity PP-D30002
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel

*This picture is a representation only.

FEATURES:

• 100 feet of 3/8 inch hose capacity (hose not included)
• Flared flanges for maximum capacity
• Solid center core for maximum strength
• Rolled beaded edge flanges for maximum safety
• Easy mounting options for maximum versatility
• Spring tension drag
• “Posi-Pin” lock, prevent unwanted dereeling
• Heavy duty powder coated steel
• Easy access external swivel

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number PP-D30002
Product Name General Pump 3500 PSI Hose Reel 100 ft capacity
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Optical Cable Payout Bucket - MPS-1900 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details