Higher Power Supplies, Inc. Legacy 5000 PSI Pivoting Hose Reel 200 ft capacity VM-8750-4820

Description
*This picture is a representation. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a fixed base and 360 degree rotating base. The oversized reel holds the advertised length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • 360 degree rotating base • Pivot 200' capacity • 3/8" Inside diameter hose • Rugged heavy-duty construction for commercial applications • Heavy gauge steel fabrication • Gloss black powder coating • Easy to use break mechanism reduces unwinding backlash • Oversized heavy-duty locking mechanism prevents slippage during reel operation • Durable handle • "Flip Over" hose guide allows ease of use from either side of the reel • Oversized to easily fit the advertised length of hose. When we say 200' we mean 200+ feet will easily fit. • Reel comes with an extended swivel which prevents bends and stress on the hose where it attaches to the reel. Fully assembled, ready to use out of the box. Saves you time and money.
Description
*This picture is a representation. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a fixed base and 360 degree rotating base. The oversized reel holds the advertised length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • 360 degree rotating base • Pivot 200' capacity • 3/8" Inside diameter hose • Rugged heavy-duty construction for commercial applications • Heavy gauge steel fabrication • Gloss black powder coating • Easy to use break mechanism reduces unwinding backlash • Oversized heavy-duty locking mechanism prevents slippage during reel operation • Durable handle • "Flip Over" hose guide allows ease of use from either side of the reel • Oversized to easily fit the advertised length of hose. When we say 200' we mean 200+ feet will easily fit. • Reel comes with an extended swivel which prevents bends and stress on the hose where it attaches to the reel. Fully assembled, ready to use out of the box. Saves you time and money.

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Legacy 5000 PSI Pivoting Hose Reel 200 ft capacity
VM-8750-4820
Legacy 5000 PSI Pivoting Hose Reel 200 ft capacity VM-8750-4820
*This picture is a representation. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a fixed base and 360 degree rotating base. The oversized reel holds the advertised length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • 360 degree rotating base • Pivot 200' capacity • 3/8" Inside diameter hose • Rugged heavy-duty construction for commercial applications • Heavy gauge steel fabrication • Gloss black powder coating • Easy to use break mechanism reduces unwinding backlash • Oversized heavy-duty locking mechanism prevents slippage during reel operation • Durable handle • "Flip Over" hose guide allows ease of use from either side of the reel • Oversized to easily fit the advertised length of hose. When we say 200' we mean 200+ feet will easily fit. • Reel comes with an extended swivel which prevents bends and stress on the hose where it attaches to the reel. Fully assembled, ready to use out of the box. Saves you time and money.

*This picture is a representation.

NOTE: Hose is sold separately.

Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a fixed base and 360 degree rotating base. The oversized reel holds the advertised length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress.



FEATURES:

    • 200 feet of 3/8 inch hose capacity (hose not included)
    • 360 degree rotating base
    • Pivot 200' capacity
    • 3/8" Inside diameter hose
    • Rugged heavy-duty construction for commercial applications
    • Heavy gauge steel fabrication
    • Gloss black powder coating
    • Easy to use break mechanism reduces unwinding backlash
    • Oversized heavy-duty locking mechanism prevents slippage during reel operation
    • Durable handle
    • "Flip Over" hose guide allows ease of use from either side of the reel
    • Oversized to easily fit the advertised length of hose. When we say 200' we mean 200+ feet will easily fit.
    • Reel comes with an extended swivel which prevents bends and stress on the hose where it attaches to the reel.
    Fully assembled, ready to use out of the box. Saves you time and money.
Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number VM-8750-4820
Product Name Legacy 5000 PSI Pivoting Hose Reel 200 ft capacity
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Manual or Powered Rewind Hose Reel - 8000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Specs
Rewind Options Manual
View Details