Higher Power Supplies, Inc. AP 4000 PSI Hose Reel 100 ft capacity - VM-386191

Description
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel • Warranty - 1 year
Description
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel • Warranty - 1 year

Suppliers

Company
Product
Description
Supplier Links
AP 4000 PSI Hose Reel 100 ft capacity - - VM-386191 - Higher Power Supplies, Inc.
Everett, WA, USA
AP 4000 PSI Hose Reel 100 ft capacity -
VM-386191
AP 4000 PSI Hose Reel 100 ft capacity - VM-386191
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum versatility • Spring tension drag • “Posi-Pin” lock, prevent unwanted dereeling • Heavy duty powder coated steel • Easy access external swivel • Warranty - 1 year

*This picture is a representation only.

FEATURES:

• 100 feet of 3/8 inch hose capacity (hose not included)
• Flared flanges for maximum capacity
• Solid center core for maximum strength
• Rolled beaded edge flanges for maximum safety
• Easy mounting options for maximum versatility
• Spring tension drag
• “Posi-Pin” lock, prevent unwanted dereeling
• Heavy duty powder coated steel
• Easy access external swivel
• Warranty - 1 year

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Reels
Product Number VM-386191
Product Name AP 4000 PSI Hose Reel 100 ft capacity -
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Manual or Power Rewind Reel - PB/DPB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Specs
Rewind Options Manual
View Details