Gems Sensors & Controls Turbine Flow Sensor FT-210 Series

Description
Low Flow Rates .1 to 2.5 LPM Accuracy ±3% of Reading Lightweight Turbine Ensures Fast Startup Gem's™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of either volume dispensing and/or flow rate applications. The small turbine reacts quickly to on/off dispensing applications. Each sensor is 100% tested, ensuring years of service life. Units are available in Grivory for use in methanol/ethanol.
Datasheet
Description
Low Flow Rates .1 to 2.5 LPM Accuracy ±3% of Reading Lightweight Turbine Ensures Fast Startup Gem's™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of either volume dispensing and/or flow rate applications. The small turbine reacts quickly to on/off dispensing applications. Each sensor is 100% tested, ensuring years of service life. Units are available in Grivory for use in methanol/ethanol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Sensor - FT-210 Series - Gems Sensors & Controls
Plainville, CT, USA
Turbine Flow Sensor
FT-210 Series
Turbine Flow Sensor FT-210 Series
Low Flow Rates .1 to 2.5 LPM Accuracy ±3% of Reading Lightweight Turbine Ensures Fast Startup Gem's™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of either volume dispensing and/or flow rate applications. The small turbine reacts quickly to on/off dispensing applications. Each sensor is 100% tested, ensuring years of service life. Units are available in Grivory for use in methanol/ethanol.
  • Low Flow Rates .1 to 2.5 LPM
  • Accuracy ±3% of Reading
  • Lightweight Turbine Ensures Fast Startup

Gem's™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of either volume dispensing and/or flow rate applications. The small turbine reacts quickly to on/off dispensing applications. Each sensor is 100% tested, ensuring years of service life. Units are available in Grivory for use in methanol/ethanol.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Liquid Flow Meters
Product Number FT-210 Series
Product Name Turbine Flow Sensor
Meter Technology Turbine
Product Standards RoHS
Operating Temperature -4 to 212 F (-20 to 100 C)
Process Media Type Liquid
Operating Pressure 350 psi (246 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335148 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 4.40 to 44.00 GPM (16.67 to 167 L/min)
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow sensor - SA4300 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers