Gems Sensors & Controls Flow Sensors 173931-C

Description
Gems Sensors 173931-C Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 173931-C Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9074003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9074003
Flow Sensors 9074003
Gems Sensors 173931-C Flow Sensor

Gems Sensors 173931-C Flow Sensor

Supplier's Site
Sensor, Liquid Flow, 13.7Bar; Flow Rate Min Gems Sensors - 40M9829 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 13.7Bar; Flow Rate Min Gems Sensors
40M9829
Sensor, Liquid Flow, 13.7Bar; Flow Rate Min Gems Sensors 40M9829
SENSOR, LIQUID FLOW, 13.7BAR; Flow Rate Min:0.5l/min; Flow Rate Max:5l/min; Pressure Max:13.7bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.525mm; Product Range:FT-110 Series RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 13.7BAR; Flow Rate Min:0.5l/min; Flow Rate Max:5l/min; Pressure Max:13.7bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.525mm; Product Range:FT-110 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9074003 40M9829
Product Name Flow Sensors Sensor, Liquid Flow, 13.7Bar; Flow Rate Min Gems Sensors
Meter Technology Turbine
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 199 psi (140 m H2O) 199 psi (140 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801315 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 48.43 GPM (25.02 to 183 L/min)
View Details
Flow Sensors - 1366374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Return-side Express Cooling Stick - ECWR050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers