Skyworks Solutions, Inc.
Isolation, Si822x/3x Isolated Gate Drivers
Si8233BD-IS3
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si8233BD-IS3 |
|
Product Name
|
Isolation, Si822x/3x Isolated Gate Drivers |
|
Driver Type
|
High-side; Low-side
|
|
Output Configuration
|
High Side / Low Side
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
725000 kHz
View Details
Driver Type
High-side; Low-side
Output Configuration
High Side / Low Side
Input Threshold
PWM
View Details
Output Configuration
Inverting
Packing Method
Tray; Other
View Details
Number of Outputs
1
Output Configuration
Single
Output Current
2.5 amps
View Details