DGTL ISO 2.5KV 2CH GT DVR 14LGA Product overview: SI8233CB-D-IMR from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8233CB-D-IMR can be used for catalog matching and distributor lookup.
The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V.
The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications
Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
Applications
DGTL ISO 2.5KV 2CH GT DVR 14LGA
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-SI8233CB-D-IMR | SI8233CB-D-IMR | SI8233CB-D-IMR |
| Product Name | Dual 2.5KV Gate Driver IC | Gate Driver IC | Isolators - Isolators - Gate Drivers |
| Number of Outputs | 2; 2 Output | ||
| Supply Voltage | 6.5 to 24 volts | ||
| Rise Time | 12 ns | ||
| Fall Time | 12 ns |