Skyworks Solutions, Inc.
Isolation, Si822x/3x Isolated Gate Drivers
Si8234BD-IS
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si8234BD-IS |
|
Product Name
|
Isolation, Si822x/3x Isolated Gate Drivers |
|
Driver Type
|
High-side; Low-side
|
|
Output Configuration
|
High Side / Low Side
|
|
Input Threshold
|
PWM
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Rise Time
20 ns
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Tape & Reel (TR)
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
200000 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
16-SOIC (0.154, 3.90mm Width)
Packing Method
Tube; Tube; Other
View Details