Trinity Brand Industries Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| < Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| 17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is... | |
| Heat Treating Foil Type 321 Stainless Steel 50 ft & 100 ft 24" Wide 0.002 Thickness Less Waste: Our studies have found that 10" & 20" widths are the most... | |
| Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface... | |
| Stainless - 302/304 Full Hard 1/2" X 12" Strips Decimal - 0.0005 Thru 0..035 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for... | |
| Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance... | |
| Stainless - 316 Full Hard 10 ft Coils Decimal - 0.001 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance... |
| << Prev |