Plansee SE Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets... | |
| Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and... | |
| In high-pressure sodium vapor lamps and ceramic metal halide lamps, the electrical discharge takes place in ceramic vessels - the so-called burners. Niobium pins are a key component that ensures... | |
| MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the... | |
| MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding... | |
| Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. | |
| PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76... | |
| PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our... | |
| PLANSEE supplies ribbons made of molybenum and molybdenum-yttrium oxide for the manufacture of tubes for joining the filament and the support pin in halogen lamps. The ribbons show a flawless... | |
| PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium- molybdenum) and... | |
| Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in... | |
| Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting... | |
| Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing... | |
| We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of... | |
| We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness... | |
| We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and... | |
| Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms... | |
| Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their... |