Plansee SE Datasheets for Metal Strip
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Metal Strip: Learn more
| Product Name | Notes |
|---|---|
| MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the... | |
| MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding... | |
| PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76... |