Plansee SE Tungsten Rods

Description
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten alloys excel due to their outstanding material purity and consistent high quality. We place the emphasis on absolute precision during the production of our tungsten rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even tungsten rods of diameters of up to 100 mm are no problem for us. We manufacture our tungsten rods from particularly fine-grained materials, which guarantees good machinability. We subject each rod to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Let us know your requirements! Order tungsten rods online now at the touch of a button. The following tungsten and tungsten alloy rods can be ordered directly from our online shop. Can't find the size you need? We would be happy to find a custom solution for you!
Description
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten alloys excel due to their outstanding material purity and consistent high quality. We place the emphasis on absolute precision during the production of our tungsten rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even tungsten rods of diameters of up to 100 mm are no problem for us. We manufacture our tungsten rods from particularly fine-grained materials, which guarantees good machinability. We subject each rod to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Let us know your requirements! Order tungsten rods online now at the touch of a button. The following tungsten and tungsten alloy rods can be ordered directly from our online shop. Can't find the size you need? We would be happy to find a custom solution for you!

Suppliers

Company
Product
Description
Supplier Links
Tungsten Rods -  - Plansee SE
Reutte, Austria
Tungsten Rods
Tungsten Rods
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten alloys excel due to their outstanding material purity and consistent high quality. We place the emphasis on absolute precision during the production of our tungsten rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even tungsten rods of diameters of up to 100 mm are no problem for us. We manufacture our tungsten rods from particularly fine-grained materials, which guarantees good machinability. We subject each rod to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Let us know your requirements! Order tungsten rods online now at the touch of a button. The following tungsten and tungsten alloy rods can be ordered directly from our online shop. Can't find the size you need? We would be happy to find a custom solution for you!

Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten alloys excel due to their outstanding material purity and consistent high quality.

We place the emphasis on absolute precision during the production of our tungsten rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even tungsten rods of diameters of up to 100 mm are no problem for us.

We manufacture our tungsten rods from particularly fine-grained materials, which guarantees good machinability. We subject each rod to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Let us know your requirements!

Order tungsten rods online now at the touch of a button.

The following tungsten and tungsten alloy rods can be ordered directly from our online shop. Can't find the size you need? We would be happy to find a custom solution for you!

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Metal Shapes and Stock
Product Name Tungsten Rods
Type Refractory / Reactive; Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKELIN-W - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Metal Sheets - 559199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0197 inch (0.5000 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
1.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details