Plansee SE Datasheets for Tungsten and Tungsten Alloys
Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
Tungsten and Tungsten Alloys: Learn more
| Product Name | Notes |
|---|---|
| Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and... | |
| PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76... | |
| PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our... | |
| Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in... | |
| We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of... | |
| Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms... | |
| Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their... |