Plansee SE Molybdenum Rods

Description
Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material purity and constant high quality. We place the emphasis on absolute precision during the production of our molybdenum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even molybdenum rods of diameters of up to 165 mm are no problem for us. Because we manufacture our molybdenum rods from especially fine-grained materials, easy forming and machining is guaranteed. Every molybdenum rod we supply is subjected to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Tell us your requirements! Shop your molybdenum rods right now. The following rods made of molybdenum and its alloys can be ordered directly from our onlineshop. Of course, we are also happy to manufacture customized molybdenum rods. Just contact us! A single source for all your needs. We handle every stage in the manufacture of our molybdenum sheets in-house. From the raw materials through to the finished product. This ensures that you benefit from high-quality at all times. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!
Description
Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material purity and constant high quality. We place the emphasis on absolute precision during the production of our molybdenum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even molybdenum rods of diameters of up to 165 mm are no problem for us. Because we manufacture our molybdenum rods from especially fine-grained materials, easy forming and machining is guaranteed. Every molybdenum rod we supply is subjected to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Tell us your requirements! Shop your molybdenum rods right now. The following rods made of molybdenum and its alloys can be ordered directly from our onlineshop. Of course, we are also happy to manufacture customized molybdenum rods. Just contact us! A single source for all your needs. We handle every stage in the manufacture of our molybdenum sheets in-house. From the raw materials through to the finished product. This ensures that you benefit from high-quality at all times. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Suppliers

Company
Product
Description
Supplier Links
Molybdenum Rods -  - Plansee SE
Reutte, Austria
Molybdenum Rods
Molybdenum Rods
Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material purity and constant high quality. We place the emphasis on absolute precision during the production of our molybdenum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even molybdenum rods of diameters of up to 165 mm are no problem for us. Because we manufacture our molybdenum rods from especially fine-grained materials, easy forming and machining is guaranteed. Every molybdenum rod we supply is subjected to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Tell us your requirements! Shop your molybdenum rods right now. The following rods made of molybdenum and its alloys can be ordered directly from our onlineshop. Of course, we are also happy to manufacture customized molybdenum rods. Just contact us! A single source for all your needs. We handle every stage in the manufacture of our molybdenum sheets in-house. From the raw materials through to the finished product. This ensures that you benefit from high-quality at all times. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material purity and constant high quality.

We place the emphasis on absolute precision during the production of our molybdenum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. With our state-of-the-art production equipment and many years of experience in the field of refractory metals, even molybdenum rods of diameters of up to 165 mm are no problem for us.

Because we manufacture our molybdenum rods from especially fine-grained materials, easy forming and machining is guaranteed. Every molybdenum rod we supply is subjected to ultrasound or eddy current testing. Our range includes a number of different surface qualities: lathed, centerless, forged or etched. Tell us your requirements!

Shop your molybdenum rods right now.

The following rods made of molybdenum and its alloys can be ordered directly from our onlineshop. Of course, we are also happy to manufacture customized molybdenum rods. Just contact us!

A single source for all your needs.

We handle every stage in the manufacture of our molybdenum sheets in-house. From the raw materials through to the finished product. This ensures that you benefit from high-quality at all times.

Easily ordered. Quickly delivered.

We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Metal Shapes and Stock
Product Name Molybdenum Rods
Type Molybdenum; Refractory / Reactive
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 8411906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Specifications Cw508l/cz108
Thickness 0.0177 inch (0.4500 mm)
View Details
Resistance Alloy - ZERANIN® 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Processing, Temper & Finish Annealed; Enameled
Applications Resistance Alloy / Heating
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details