Plansee SE Datasheets for Molybdenum and Molybdenum Alloys
Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 °C) and a low thermal expansion coefficient. They are used to fabricate evaporation crucibles, electrodes, rocket technology, furnace components, glass and zinc processing tools, and electrical contacts.
Molybdenum and Molybdenum Alloys: Learn more
| Product Name | Notes |
|---|---|
| MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the... | |
| MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding... | |
| Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. | |
| PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76... | |
| PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our... | |
| PLANSEE supplies ribbons made of molybenum and molybdenum-yttrium oxide for the manufacture of tubes for joining the filament and the support pin in halogen lamps. The ribbons show a flawless... | |
| PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium- molybdenum) and... | |
| Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting... | |
| Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing... | |
| We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of... | |
| We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and... | |
| Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their... |