Plansee SE Niobium Sheets

Description
Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion resistant. Acids and bases can not harm our sheets. Sheets made of niobium and tantalum are used for example in the chemical industry for water purification or as diffusion barrier in x-ray machines. We supply niobium and tantalum-sheets in a length of up to 3.2 meters and in a width of up to 800 millimeters. We are happy to manufacture also tailored niobium and tantalum sheets. Just contact us! Tantalum from reliable sources. As a company aware of its responsibilities, we do not purchase any so-called "conflict minerals" which are mined in central Africa, and primarily in the Democratic Republic of the Congo (DRC). The fact that we only use tantalum raw materials from ethically trustworthy sources is officially confirmed by EICC certification. The audit scope covers all the preliminary stages involved in the production of the material and an annual re-audit is performed to confirm continued compliance. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!
Description
Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion resistant. Acids and bases can not harm our sheets. Sheets made of niobium and tantalum are used for example in the chemical industry for water purification or as diffusion barrier in x-ray machines. We supply niobium and tantalum-sheets in a length of up to 3.2 meters and in a width of up to 800 millimeters. We are happy to manufacture also tailored niobium and tantalum sheets. Just contact us! Tantalum from reliable sources. As a company aware of its responsibilities, we do not purchase any so-called "conflict minerals" which are mined in central Africa, and primarily in the Democratic Republic of the Congo (DRC). The fact that we only use tantalum raw materials from ethically trustworthy sources is officially confirmed by EICC certification. The audit scope covers all the preliminary stages involved in the production of the material and an annual re-audit is performed to confirm continued compliance. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Suppliers

Company
Product
Description
Supplier Links
Niobium Sheets -  - Plansee SE
Reutte, Austria
Niobium Sheets
Niobium Sheets
Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion resistant. Acids and bases can not harm our sheets. Sheets made of niobium and tantalum are used for example in the chemical industry for water purification or as diffusion barrier in x-ray machines. We supply niobium and tantalum-sheets in a length of up to 3.2 meters and in a width of up to 800 millimeters. We are happy to manufacture also tailored niobium and tantalum sheets. Just contact us! Tantalum from reliable sources. As a company aware of its responsibilities, we do not purchase any so-called "conflict minerals" which are mined in central Africa, and primarily in the Democratic Republic of the Congo (DRC). The fact that we only use tantalum raw materials from ethically trustworthy sources is officially confirmed by EICC certification. The audit scope covers all the preliminary stages involved in the production of the material and an annual re-audit is performed to confirm continued compliance. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion resistant. Acids and bases can not harm our sheets. Sheets made of niobium and tantalum are used for example in the chemical industry for water purification or as diffusion barrier in x-ray machines.

We supply niobium and tantalum-sheets in a length of up to 3.2 meters and in a width of up to 800 millimeters. We are happy to manufacture also tailored niobium and tantalum sheets. Just contact us!

Tantalum from reliable sources.

As a company aware of its responsibilities, we do not purchase any so-called "conflict minerals" which are mined in central Africa, and primarily in the Democratic Republic of the Congo (DRC). The fact that we only use tantalum raw materials from ethically trustworthy sources is officially confirmed by EICC certification. The audit scope covers all the preliminary stages involved in the production of the material and an annual re-audit is performed to confirm continued compliance.

Easily ordered. Quickly delivered.

We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. Sheets, rods, ribbons and wires as well as products made out of molybdenum, tungsten and tantalum are available for you in configurable dimensions in our online shop!

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Metal Shapes and Stock
Product Name Niobium Sheets
Type Niobium / Niobium Alloy; Refractory / Reactive
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
 - HPA Cobalt 6B - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details