Plansee SE Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| During hot isostatic pressing (HIP), materials are sintered, combined and compacted at temperatures of approximately 1 450 °C (2642°F) and gas pressures of up to 200 MPa. System components... | |
| Even at the highest temperatures, our hot zones don't feel the heat. They are designed for temperatures between 1 000°C (1 832°F) and 2800°C (5072°F). We are experts in the... |