Plansee SE Datasheets for Vacuum Furnaces
Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions.
Vacuum Furnaces: Learn more
| Product Name | Notes |
|---|---|
| Even at the highest temperatures, our hot zones don't feel the heat. They are designed for temperatures between 1 000°C (1 832°F) and 2800°C (5072°F). We are experts in the... |