Plansee SE Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| Our tungsten carbide-silver (WCAg) switch contacts are perfect for your power needs. They reliably switch short-circuit current in vacuum contactors in the 7.2 - 24 kV range, for instance, and... | |
| Power for industrial and domestic use is distributed in the voltage range from 1 kV to 72,5 kV. In the vacuum interrupter of medium voltage switches, copper-chromium contacts are relied... | |
| Tungsten copper (WCu) materials are used for arcing contacts in SF6 circuit breakers for high and medium voltage applications. At the heart of the switching chamber, WCu arcing contacts... |