Plansee SE Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets... | |
| Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and... | |
| In high-pressure sodium vapor lamps and ceramic metal halide lamps, the electrical discharge takes place in ceramic vessels - the so-called burners. Niobium pins are a key component that ensures... | |
| MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the... | |
| MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding... | |
| Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. | |
| PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76... | |
| PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our... | |
| PLANSEE supplies ribbons made of molybenum and molybdenum-yttrium oxide for the manufacture of tubes for joining the filament and the support pin in halogen lamps. The ribbons show a flawless... | |
| PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium- molybdenum) and... | |
| Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in... | |
| Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and... | |
| Shop rods made of molybdenum and titanium-zirconium-m olybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting... | |
| Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing... | |
| We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of... | |
| We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness... | |
| We supply molybdenum-lanthanum oxide (ML) wires and pins for conducting electricity in halogen lamps and gas discharge lamps. Why do we recommend molybdenum-lanthanum oxide? By using different alloy materials and... | |
| Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms... | |
| Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their... |