Plansee SE Sealing-In Film MY ESS Ribbon

Description
MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are prevented. We have developed ribbons which have the optimum material and shape for conducting electricity: ESS ribbons (Elliptically Shaped for Sealing) made of molybdenum-yttrium-c erium mixed oxide. These can be reliably welded to internal and external power supply wires and are then subsequently enclosed by the quartz glass. Thanks to their flat, elliptical shape, our MY ESS ribbons reduce the stress between the glass and metal components. Our modern, fully automated production methods guarantee consistent high quality. By cutting down this stress between the glass and metal components, we can reduce the risk of air leaks and consequently increase the durability of your lamps. Molybdenum-Yttrium oxide. For good adhesion and low stresses. To manufacture our ESS ribbons, we dope molybdenum with yttrium-cerium mixed oxide. The benefit compared to pure molybdenum: Reduced mechanical stress between glass and metal Higher recrystallization temperature Improved weldability Better foil adherence for glass sealing Why do molybdenum-yttrium and quartz glass adhere so well? During etching, the dopants in the MY are released at the material surface. As soon as the molten glass comes into contact with the metal surface, the Y2O3 dopants and the quartz glass (SiO2) form a chemical bond that increases the adherence between the ribbon and the glass. MY-ESS: Now available in our online shop. In our onlineshop you'll find our pickled MY-ESS ribbons in many different dimensions in the range of 0.02 - 0.04 mm thickness and 1.5 - 10 mm width. Easily ordered - quickly delivered. Do you need a tailor-made solution? That's not a problem. Just tell us your requirements. The benefits to you. You can use MY-ESS ribbons to produce long-lasting halogen and HID lamps which offer maximum light intensity. Thanks to the high quality of our products, you can achieve high production levels during lamp manufacture. High production levels during lamp manufacture Constant high quality of our ribbons Thicknesses and widths adhere to narrow tolerances A single source for all your needs. We handle every stage in the manufacture of our products in-house. From the raw materials through to the finished product: including the development of new materials. In this way, we can guarantee that you benefit from the very best quality.
Description
MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are prevented. We have developed ribbons which have the optimum material and shape for conducting electricity: ESS ribbons (Elliptically Shaped for Sealing) made of molybdenum-yttrium-c erium mixed oxide. These can be reliably welded to internal and external power supply wires and are then subsequently enclosed by the quartz glass. Thanks to their flat, elliptical shape, our MY ESS ribbons reduce the stress between the glass and metal components. Our modern, fully automated production methods guarantee consistent high quality. By cutting down this stress between the glass and metal components, we can reduce the risk of air leaks and consequently increase the durability of your lamps. Molybdenum-Yttrium oxide. For good adhesion and low stresses. To manufacture our ESS ribbons, we dope molybdenum with yttrium-cerium mixed oxide. The benefit compared to pure molybdenum: Reduced mechanical stress between glass and metal Higher recrystallization temperature Improved weldability Better foil adherence for glass sealing Why do molybdenum-yttrium and quartz glass adhere so well? During etching, the dopants in the MY are released at the material surface. As soon as the molten glass comes into contact with the metal surface, the Y2O3 dopants and the quartz glass (SiO2) form a chemical bond that increases the adherence between the ribbon and the glass. MY-ESS: Now available in our online shop. In our onlineshop you'll find our pickled MY-ESS ribbons in many different dimensions in the range of 0.02 - 0.04 mm thickness and 1.5 - 10 mm width. Easily ordered - quickly delivered. Do you need a tailor-made solution? That's not a problem. Just tell us your requirements. The benefits to you. You can use MY-ESS ribbons to produce long-lasting halogen and HID lamps which offer maximum light intensity. Thanks to the high quality of our products, you can achieve high production levels during lamp manufacture. High production levels during lamp manufacture Constant high quality of our ribbons Thicknesses and widths adhere to narrow tolerances A single source for all your needs. We handle every stage in the manufacture of our products in-house. From the raw materials through to the finished product: including the development of new materials. In this way, we can guarantee that you benefit from the very best quality.

Suppliers

Company
Product
Description
Supplier Links
Sealing-In Film - MY ESS Ribbon - Plansee SE
Reutte, Austria
Sealing-In Film
MY ESS Ribbon
Sealing-In Film MY ESS Ribbon
MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are prevented. We have developed ribbons which have the optimum material and shape for conducting electricity: ESS ribbons (Elliptically Shaped for Sealing) made of molybdenum-yttrium-c erium mixed oxide. These can be reliably welded to internal and external power supply wires and are then subsequently enclosed by the quartz glass. Thanks to their flat, elliptical shape, our MY ESS ribbons reduce the stress between the glass and metal components. Our modern, fully automated production methods guarantee consistent high quality. By cutting down this stress between the glass and metal components, we can reduce the risk of air leaks and consequently increase the durability of your lamps. Molybdenum-Yttrium oxide. For good adhesion and low stresses. To manufacture our ESS ribbons, we dope molybdenum with yttrium-cerium mixed oxide. The benefit compared to pure molybdenum: Reduced mechanical stress between glass and metal Higher recrystallization temperature Improved weldability Better foil adherence for glass sealing Why do molybdenum-yttrium and quartz glass adhere so well? During etching, the dopants in the MY are released at the material surface. As soon as the molten glass comes into contact with the metal surface, the Y2O3 dopants and the quartz glass (SiO2) form a chemical bond that increases the adherence between the ribbon and the glass. MY-ESS: Now available in our online shop. In our onlineshop you'll find our pickled MY-ESS ribbons in many different dimensions in the range of 0.02 - 0.04 mm thickness and 1.5 - 10 mm width. Easily ordered - quickly delivered. Do you need a tailor-made solution? That's not a problem. Just tell us your requirements. The benefits to you. You can use MY-ESS ribbons to produce long-lasting halogen and HID lamps which offer maximum light intensity. Thanks to the high quality of our products, you can achieve high production levels during lamp manufacture. High production levels during lamp manufacture Constant high quality of our ribbons Thicknesses and widths adhere to narrow tolerances A single source for all your needs. We handle every stage in the manufacture of our products in-house. From the raw materials through to the finished product: including the development of new materials. In this way, we can guarantee that you benefit from the very best quality.

MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are prevented.

We have developed ribbons which have the optimum material and shape for conducting electricity: ESS ribbons (Elliptically Shaped for Sealing) made of molybdenum-yttrium-cerium mixed oxide. These can be reliably welded to internal and external power supply wires and are then subsequently enclosed by the quartz glass. Thanks to their flat, elliptical shape, our MY ESS ribbons reduce the stress between the glass and metal components.

Our modern, fully automated production methods guarantee consistent high quality. By cutting down this stress between the glass and metal components, we can reduce the risk of air leaks and consequently increase the durability of your lamps.

Molybdenum-Yttrium oxide. For good adhesion and low stresses.

To manufacture our ESS ribbons, we dope molybdenum with yttrium-cerium mixed oxide. The benefit compared to pure molybdenum:

  • Reduced mechanical stress between glass and metal
  • Higher recrystallization temperature
  • Improved weldability
  • Better foil adherence for glass sealing

Why do molybdenum-yttrium and quartz glass adhere so well? During etching, the dopants in the MY are released at the material surface. As soon as the molten glass comes into contact with the metal surface, the Y2O3 dopants and the quartz glass (SiO2) form a chemical bond that increases the adherence between the ribbon and the glass.

MY-ESS: Now available in our online shop.

In our onlineshop you'll find our pickled MY-ESS ribbons in many different dimensions in the range of 0.02 - 0.04 mm thickness and 1.5 - 10 mm width. Easily ordered - quickly delivered.

Do you need a tailor-made solution? That's not a problem. Just tell us your requirements.

The benefits to you.

You can use MY-ESS ribbons to produce long-lasting halogen and HID lamps which offer maximum light intensity. Thanks to the high quality of our products, you can achieve high production levels during lamp manufacture.

  • High production levels during lamp manufacture
  • Constant high quality of our ribbons
  • Thicknesses and widths adhere to narrow tolerances

A single source for all your needs.

We handle every stage in the manufacture of our products in-house. From the raw materials through to the finished product: including the development of new materials. In this way, we can guarantee that you benefit from the very best quality.

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Metal Shapes and Stock
Product Number MY ESS Ribbon
Product Name Sealing-In Film
Type Molybdenum; Refractory / Reactive
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 970 Si - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Nickel Irons & Soft Magnetics -  - Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Soft Magnetic Alloy
View Details
 - Hastelloy® C276 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details