AVS Industries AVSil Needled Insulation (Shrunk) AB25S

Description
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are mechanically bonded, containing no added resins or adhesives. AVSil Needled Insulation is environmentally-frie ndly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal strength enhances AVSil high product value-in-use.
Description
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are mechanically bonded, containing no added resins or adhesives. AVSil Needled Insulation is environmentally-frie ndly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal strength enhances AVSil high product value-in-use.

Suppliers

Company
Product
Description
Supplier Links
AVSil Needled Insulation (Shrunk) - AB25S - AVS Industries
New Castle, DE, USA
AVSil Needled Insulation (Shrunk)
AB25S
AVSil Needled Insulation (Shrunk) AB25S
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are mechanically bonded, containing no added resins or adhesives. AVSil Needled Insulation is environmentally-frie ndly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal strength enhances AVSil high product value-in-use.

AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are mechanically bonded, containing no added resins or adhesives. AVSil Needled Insulation is environmentally-friendly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal strength enhances AVSil high product value-in-use.

Supplier's Site

Technical Specifications

  AVS Industries
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number AB25S
Product Name AVSil Needled Insulation (Shrunk)
Material Quartz / Fused Silica; Ceramic
Applications Aerospace; Automotive / Transportation; OEM; Thermal Insulation
Use Temperature 2000 F (1093 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details