AVSil amorphous Silica Sleeving is primarily used as thermal protection of circular items. To improve handling properties during installation, the sleeving has the standard H coating, which will start to decompose at a temperature above 500°F (260°C). Severe abrasion applications will require other external protection measures.
| AVS Industries | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | S-H-1 1/2 |
| Product Name | AVSil Silica Sleeving |
| Type | Sleeving or Wraps |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Cable, Hose Protection and Insulation |
| Structural Features | Coated / Sized |